STMicroelectronics, Inc. Motion Sensor ICs LIS2HH12TR

Description
STMicroelectronics LIS2HH12TR
Request a Quote Datasheet
Description
STMicroelectronics LIS2HH12TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 1961957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1961957
Motion Sensor ICs 1961957
STMicroelectronics LIS2HH12TR

STMicroelectronics LIS2HH12TR

Supplier's Site
Motion Sensor ICs - 1961958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1961958
Motion Sensor ICs 1961958
STMicroelectronics LIS2HH12TR

STMicroelectronics LIS2HH12TR

Supplier's Site
Motion Sensor ICs - 1961958P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1961958P
Motion Sensor ICs 1961958P
STMicroelectronics LIS2HH12TR

STMicroelectronics LIS2HH12TR

Supplier's Site
Mems Accelerometer, 2G/4G/8G, Lga-12; Mems Sensor Output Stmicroelectronics - 18AC7416 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, 2G/4G/8G, Lga-12; Mems Sensor Output Stmicroelectronics
18AC7416
Mems Accelerometer, 2G/4G/8G, Lga-12; Mems Sensor Output Stmicroelectronics 18AC7416
MEMS ACCELEROMETER, 2G/4G/8G, LGA-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; MSL:- RoHS Compliant: Yes

MEMS ACCELEROMETER, 2G/4G/8G, LGA-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1961957 1961958P 18AC7416
Product Name Motion Sensor ICs Motion Sensor ICs Mems Accelerometer, 2G/4G/8G, Lga-12; Mems Sensor Output Stmicroelectronics
Package / Mounting Lga
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1099702-TLE4922XINFHALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP, SSO-4-1
Operating Temperature -40 to 155 C (-40 to 311 F)
View Details
3 suppliers
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details