STMicroelectronics, Inc. Mems Accelerometer, 2G/4G/8G/16G, Lga-12; Mems Sensor Output Stmicroelectronics LIS2DW12TR

Description
MEMS ACCELEROMETER, 2G/4G/8G/16G, LGA-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins RoHS Compliant: Yes
Datasheet
Description
MEMS ACCELEROMETER, 2G/4G/8G/16G, LGA-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometer, 2G/4G/8G/16G, Lga-12; Mems Sensor Output Stmicroelectronics - 51AC9121 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, 2G/4G/8G/16G, Lga-12; Mems Sensor Output Stmicroelectronics
51AC9121
Mems Accelerometer, 2G/4G/8G/16G, Lga-12; Mems Sensor Output Stmicroelectronics 51AC9121
MEMS ACCELEROMETER, 2G/4G/8G/16G, LGA-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins RoHS Compliant: Yes

MEMS ACCELEROMETER, 2G/4G/8G/16G, LGA-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 51AC9121
Product Name Mems Accelerometer, 2G/4G/8G/16G, Lga-12; Mems Sensor Output Stmicroelectronics
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7 - 911028-ADT7483AARQZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details