STMicroelectronics, Inc. Mems Accelerometers, 2G/4G/8G/16G; Mems Sensor Output Stmicroelectronics LIS2DS12

Description
MEMS ACCELEROMETERS, 2G/4G/8G/16G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Sensor Case Style:LGA; No. of Pins:12Pins RoHS Compliant: Yes
Datasheet
Description
MEMS ACCELEROMETERS, 2G/4G/8G/16G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Sensor Case Style:LGA; No. of Pins:12Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometers, 2G/4G/8G/16G; Mems Sensor Output Stmicroelectronics - 83Y4302 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometers, 2G/4G/8G/16G; Mems Sensor Output Stmicroelectronics
83Y4302
Mems Accelerometers, 2G/4G/8G/16G; Mems Sensor Output Stmicroelectronics 83Y4302
MEMS ACCELEROMETERS, 2G/4G/8G/16G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Sensor Case Style:LGA; No. of Pins:12Pins RoHS Compliant: Yes

MEMS ACCELEROMETERS, 2G/4G/8G/16G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g, ± 16g; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Sensor Case Style:LGA; No. of Pins:12Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 83Y4302
Product Name Mems Accelerometers, 2G/4G/8G/16G; Mems Sensor Output Stmicroelectronics
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - M14 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details