STMicroelectronics OEM Parts - OEM Parts (J - L) - LIS2DMTR LIS2DMTR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018910-LIS2DMTR Packaging: Tape & Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Categories: OEM Parts(J-L) Case / Package: LGA Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018910-LIS2DMTR Packaging: Tape & Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Categories: OEM Parts(J-L) Case / Package: LGA Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LIS2DMTR - 1018910-LIS2DMTR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LIS2DMTR
1018910-LIS2DMTR
OEM Parts - OEM Parts (J - L) - LIS2DMTR 1018910-LIS2DMTR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018910-LIS2DMTR Packaging: Tape & Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Categories: OEM Parts(J-L) Case / Package: LGA Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018910-LIS2DMTR
Packaging: Tape & Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 3.6 V
Categories: OEM Parts(J-L)
Case / Package: LGA
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1018910-LIS2DMTR
Product Name OEM Parts - OEM Parts (J - L) - LIS2DMTR
Unlock Full Specs
to access all available technical data