STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS2DHTR LIS2DHTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 140253-LIS2DHTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 0.5Hz to 672Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 1000 (±2g) to 83 (±16g) Family Name: LIS2DH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-LGA (2x2) Supply Voltage - Operating: 1.71 V to 3.6 V Alternative Parts (Cross-Reference): KXTJ3-1057; ADXL375BCCZ-RL7; ADXL375BCCZ-RL; ADXL343BCCZ; Introduction Date: November 25, 2011 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 140253-LIS2DHTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 0.5Hz to 672Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 1000 (±2g) to 83 (±16g) Family Name: LIS2DH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-LGA (2x2) Supply Voltage - Operating: 1.71 V to 3.6 V Alternative Parts (Cross-Reference): KXTJ3-1057; ADXL375BCCZ-RL7; ADXL375BCCZ-RL; ADXL343BCCZ; Introduction Date: November 25, 2011 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - LIS2DHTR - 140253-LIS2DHTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS2DHTR
140253-LIS2DHTR
Motion Sensors - Motion Sensors - Accelerometers - LIS2DHTR 140253-LIS2DHTR
Manufacturer: STMicroelectronics Win Source Part Number: 140253-LIS2DHTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 0.5Hz to 672Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 1000 (±2g) to 83 (±16g) Family Name: LIS2DH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-LGA (2x2) Supply Voltage - Operating: 1.71 V to 3.6 V Alternative Parts (Cross-Reference): KXTJ3-1057; ADXL375BCCZ-RL7; ADXL375BCCZ-RL; ADXL343BCCZ; Introduction Date: November 25, 2011 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 140253-LIS2DHTR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 0.5Hz to 672Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 16g
Sensitivity (LSB/g): 1000 (±2g) to 83 (±16g)
Family Name: LIS2DH
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-LGA (2x2)
Supply Voltage - Operating: 1.71 V to 3.6 V
Alternative Parts (Cross-Reference): KXTJ3-1057; ADXL375BCCZ-RL7; ADXL375BCCZ-RL; ADXL343BCCZ;
Introduction Date: November 25, 2011
ECCN: EAR99
Country of Origin: Malta
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - LIS2DHTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
LIS2DHTR
Sensors, Transducers - Motion Sensors - Accelerometers LIS2DHTR
ACCEL 2-16G I2C/SPI 14LGA

ACCEL 2-16G I2C/SPI 14LGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers
Product Number 140253-LIS2DHTR LIS2DHTR
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS2DHTR Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Airborne Accelerometer - 3168D2-20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Vibration Sensors - 20010445-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 250 g
Frequency Range 0.0 to 1500 Hz
View Details