Accelerometer X, Y, Z Axis ±3.85g 2.34kHz
Accelerometer X, Y, Z Axis ±3.85g 2.34kHz
Manufacturer: STMicroelectronics
Win Source Part Number: 923050-LIS25BATR
Series: MEMS
Operating Temperature Range: -40°C ~ 85°C
Features: Accelerometer X, Y, Z Axis ±3.85g 2.34kHz
Package: Reel - TR
Package: 14-VFLGA
Mounting: Surface Mount
Family Name: LIS25
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-18008-2, 497-18008-1, 497-18008-6
ACCELEROMETER 3.85G I2C
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Accelerometers | Accelerometers | Accelerometers |
| Product Number | 497-18008-2-ND | 923050-LIS25BATR | LIS25BATR |
| Product Name | Accelerometers | Motion Sensors - Motion Sensors - Accelerometers - LIS25BATR | Sensors, Transducers - Motion Sensors - Accelerometers |
| Measurement Axes | Triaxial | ||
| Device Category | Sensor / Transducer | ||
| Sensor Outputs | Acceleration | ||
| Sensor Mounting | SMD | Surface Mount |