STMicroelectronics, Inc. Accelerometers LIS244ALTR

Description
Accelerometer X, Y Axis ±2g, 6g 2kHz 16-LGA (4x4)
Request a Quote Datasheet
Description
Accelerometer X, Y Axis ±2g, 6g 2kHz 16-LGA (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - LIS244ALTR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
LIS244ALTR-ND
Accelerometers LIS244ALTR-ND
Accelerometer X, Y Axis ±2g, 6g 2kHz 16-LGA (4x4)

Accelerometer X, Y Axis ±2g, 6g 2kHz 16-LGA (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS244ALTR
923049-LIS244ALTR
Motion Sensors - Motion Sensors - Accelerometers - LIS244ALTR 923049-LIS244ALTR
Manufacturer: STMicroelectronics Win Source Part Number: 923049-LIS244ALTR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer X, Y Axis ±2g, 6g 2kHz 16-LGA (4x4) Package: Reel - TR Package: 16-LFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: LIS244 Categories: Sensors Case / Package: 16-LGA (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 923049-LIS244ALTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Accelerometer X, Y Axis ±2g, 6g 2kHz 16-LGA (4x4)
Package: Reel - TR
Package: 16-LFLGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LIS244
Categories: Sensors
Case / Package: 16-LGA (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number LIS244ALTR-ND 923049-LIS244ALTR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS244ALTR
Measurement Axes Biaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20018404-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 800 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details