STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS244ALHTR LIS244ALHTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1052559-LIS244ALHTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 2kHz Axis: X, Y Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) to 220 (±6g) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (4x4) Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1052559-LIS244ALHTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 2kHz Axis: X, Y Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) to 220 (±6g) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (4x4) Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - LIS244ALHTR - 1052559-LIS244ALHTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS244ALHTR
1052559-LIS244ALHTR
Motion Sensors - Motion Sensors - Accelerometers - LIS244ALHTR 1052559-LIS244ALHTR
Manufacturer: STMicroelectronics Win Source Part Number: 1052559-LIS244ALHTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 2kHz Axis: X, Y Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) to 220 (±6g) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (4x4) Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1052559-LIS244ALHTR
Packaging: Reel - TR
Type: Analog
Features: Adjustable Bandwidth, Selectable Scale
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 2kHz
Axis: X, Y
Acceleration Range: ±2g, 6g
Sensitivity (mV/g): 660 (±2g) to 220 (±6g)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-LGA (4x4)
Supply Voltage - Operating: 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1052559-LIS244ALHTR
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS244ALHTR
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 10220332-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 70 g
Frequency Range 0.0 to 10000 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details