STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS244ALH LIS244ALH

Description
Manufacturer: STMicroelectronics Win Source Part Number: 877109-LIS244ALH Features: Accelerometer Axis Package: Tray Part Status: Obsolete Family Name: LIS244 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 877109-LIS244ALH Features: Accelerometer Axis Package: Tray Part Status: Obsolete Family Name: LIS244 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS244ALH
877109-LIS244ALH
Motion Sensors - Motion Sensors - Accelerometers - LIS244ALH 877109-LIS244ALH
Manufacturer: STMicroelectronics Win Source Part Number: 877109-LIS244ALH Features: Accelerometer Axis Package: Tray Part Status: Obsolete Family Name: LIS244 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 877109-LIS244ALH
Features: Accelerometer Axis
Package: Tray
Part Status: Obsolete
Family Name: LIS244
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 877109-LIS244ALH
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS244ALH
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20008617-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details