STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS244AL LIS244AL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1196480-LIS244AL Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1196480-LIS244AL Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS244AL
1196480-LIS244AL
Motion Sensors - Motion Sensors - Accelerometers - LIS244AL 1196480-LIS244AL
Manufacturer: STMicroelectronics Win Source Part Number: 1196480-LIS244AL Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1196480-LIS244AL
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Accelerometers - 497-6343-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-6343-ND
Accelerometers 497-6343-ND
Accelerometer X, Y Axis ±2g 2kHz 16-LGA (4x4)

Accelerometer X, Y Axis ±2g 2kHz 16-LGA (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1196480-LIS244AL 497-6343-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS244AL Accelerometers
Measurement Axes Biaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20009500-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 25 g
Frequency Range 0.0 to 400 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details