STMicroelectronics, Inc. Accelerometers LIS202DLTR

Description
Accelerometer X, Y Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)
Request a Quote Datasheet
Description
Accelerometer X, Y Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-6071-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-6071-2-ND
Accelerometers 497-6071-2-ND
Accelerometer X, Y Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)

Accelerometer X, Y Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS202DLTR
115366-LIS202DLTR
Motion Sensors - Motion Sensors - Accelerometers - LIS202DLTR 115366-LIS202DLTR
Manufacturer: STMicroelectronics Win Source Part Number: 115366-LIS202DLTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 50Hz to 200Hz Axis: X, Y Acceleration Range: ±2.3g, 9.2g Sensitivity (LSB/g): 55 (±2.3g) to 13 (±9.2g) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-LGA (3x5) Supply Voltage - Operating: 2.16 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 115366-LIS202DLTR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 50Hz to 200Hz
Axis: X, Y
Acceleration Range: ±2.3g, 9.2g
Sensitivity (LSB/g): 55 (±2.3g) to 13 (±9.2g)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-LGA (3x5)
Supply Voltage - Operating: 2.16 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 497-6071-2-ND 115366-LIS202DLTR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS202DLTR
Measurement Axes Biaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details