STMicroelectronics, Inc. Ldo, Fixed, 6V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics LF60ABDT-TR

Description
LDO, FIXED, 6V, 0.5A, -40 TO 125DEG C; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:16V; FIXED OUTPUT VOLTAGE NOM.:6V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES
Description
LDO, FIXED, 6V, 0.5A, -40 TO 125DEG C; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:16V; FIXED OUTPUT VOLTAGE NOM.:6V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 6V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics - 25AH9749 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 6V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics
25AH9749
Ldo, Fixed, 6V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics 25AH9749
LDO, FIXED, 6V, 0.5A, -40 TO 125DEG C; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:16V; FIXED OUTPUT VOLTAGE NOM.:6V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES

LDO, FIXED, 6V, 0.5A, -40 TO 125DEG C; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:16V; FIXED OUTPUT VOLTAGE NOM.:6V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 25AH9749
Product Name Ldo, Fixed, 6V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics
Input Voltage ? to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details