STMicroelectronics, Inc. Ldo, 0.45Vdo, 0.5A, 5V, 3Dpak; Output Type Stmicroelectronics LF50ABDT-TR

Description
LDO, 0.45VDO, 0.5A, 5V, 3DPAK; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:450mV; IC Case / Package:TO-252 (DPAK)RoHS Compliant: Yes
Description
LDO, 0.45VDO, 0.5A, 5V, 3DPAK; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:450mV; IC Case / Package:TO-252 (DPAK)RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 0.45Vdo, 0.5A, 5V, 3Dpak; Output Type Stmicroelectronics - 71AC3009 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.45Vdo, 0.5A, 5V, 3Dpak; Output Type Stmicroelectronics
71AC3009
Ldo, 0.45Vdo, 0.5A, 5V, 3Dpak; Output Type Stmicroelectronics 71AC3009
LDO, 0.45VDO, 0.5A, 5V, 3DPAK; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:450mV; IC Case / Package:TO-252 (DPAK)RoHS Compliant: Yes

LDO, 0.45VDO, 0.5A, 5V, 3DPAK; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:450mV; IC Case / Package:TO-252 (DPAK)RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71AC3009
Product Name Ldo, 0.45Vdo, 0.5A, 5V, 3Dpak; Output Type Stmicroelectronics
Input Voltage 3 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details