J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
OP AMP, 4MHZ, 16V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF353DST-ND | LF353D | 89K1289 | LF353D | LF353D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 4Mhz, 16V/us, Soic-8; No. Of Amplifiers Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | ||
| Slew Rate | 16 V/µs | 16 V/µs | 16 V/µs | 1.60E-5 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 0degC ~ 70degC | ||
| Standards | RoHS | RoHS |