STMicroelectronics, Inc. Ldo, Fixed, 3.3V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics LF33ABDT-TR

Description
LDO, FIXED, 3.3V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:400mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:400mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics - 26M0226 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics
26M0226
Ldo, Fixed, 3.3V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics 26M0226
LDO, FIXED, 3.3V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:400mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:400mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Ldo Voltage Regulator, 3V To 16V, 400Mv Dropout, 3.3Vout, 0.5Aout, To-252-3 Rohs Compliant Stmicroelectronics - 04X6352 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 3V To 16V, 400Mv Dropout, 3.3Vout, 0.5Aout, To-252-3 Rohs Compliant Stmicroelectronics
04X6352
Fixed Ldo Voltage Regulator, 3V To 16V, 400Mv Dropout, 3.3Vout, 0.5Aout, To-252-3 Rohs Compliant Stmicroelectronics 04X6352
Fixed LDO Voltage Regulator, 3V to 16V, 400mV Dropout, 3.3Vout, 0.5Aout, TO-252-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 3V to 16V, 400mV Dropout, 3.3Vout, 0.5Aout, TO-252-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 26M0226 04X6352
Product Name Ldo, Fixed, 3.3V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics Fixed Ldo Voltage Regulator, 3V To 16V, 400Mv Dropout, 3.3Vout, 0.5Aout, To-252-3 Rohs Compliant Stmicroelectronics
Input Voltage 3 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details