Manufacturer: STMicroelectronics
Win Source Part Number: 1196060-LF18ABPT-TR
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: PPAK
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 82dB ~ 60dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Maximum Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: LF18
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.7V at 200mA
Current - Quiescent (Iq): 1mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1196060-LF18ABPT-TR |
| Product Name | Electronic Surplus - LF18ABPT-TR |