STMicroelectronics, Inc. Ldo, Fixed, 1.5V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics LF15ABDT-TR

Description
LDO, FIXED, 1.5V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.5V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.5V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics - 26M0222 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.5V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics
26M0222
Ldo, Fixed, 1.5V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics 26M0222
LDO, FIXED, 1.5V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1V; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 1.5V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0222
Product Name Ldo, Fixed, 1.5V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 3 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details