STMicroelectronics, Inc. Ldo, Fixed, 12V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics LF120CDT-TR

Description
LDO, FIXED, 12V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:16V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Description
LDO, FIXED, 12V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:16V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 12V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics - 07AH6641 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 12V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics
07AH6641
Ldo, Fixed, 12V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics 07AH6641
LDO, FIXED, 12V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:16V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 12V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:16V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07AH6641
Product Name Ldo, Fixed, 12V, 0.5A, -40 To 125Deg C; Output Type Stmicroelectronics
Input Voltage ? to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details