STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - LET9045F LET9045F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 041039-LET9045F Packaging: Tray Voltage Rating: 80V Current Rating: 9A Frequency: 960MHz Current - Test: 300mA Gain: 17.7dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 59W Categories: Discrete Semiconductor Products Status: Active Case / Package: M250 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 041039-LET9045F Packaging: Tray Voltage Rating: 80V Current Rating: 9A Frequency: 960MHz Current - Test: 300mA Gain: 17.7dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 59W Categories: Discrete Semiconductor Products Status: Active Case / Package: M250 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LET9045F - 041039-LET9045F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LET9045F
041039-LET9045F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LET9045F 041039-LET9045F
Manufacturer: STMicroelectronics Win Source Part Number: 041039-LET9045F Packaging: Tray Voltage Rating: 80V Current Rating: 9A Frequency: 960MHz Current - Test: 300mA Gain: 17.7dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 59W Categories: Discrete Semiconductor Products Status: Active Case / Package: M250 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 041039-LET9045F
Packaging: Tray
Voltage Rating: 80V
Current Rating: 9A
Frequency: 960MHz
Current - Test: 300mA
Gain: 17.7dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 59W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: M250
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
80V 9A MOSFET Transistor
285-LET9045F
80V 9A MOSFET Transistor 285-LET9045F
Trans RF MOSFET N-CH 80V 9A 3-Pin Case M-250 Loose Product overview: LET9045F from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-LET9045F can be used for catalog matching and distributor lookup.

Trans RF MOSFET N-CH 80V 9A 3-Pin Case M-250 Loose Product overview: LET9045F from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-LET9045F can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - LET9045F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
LET9045F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs LET9045F
RF MOSFET LDMOS 28V M250

RF MOSFET LDMOS 28V M250

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 041039-LET9045F 285-LET9045F LET9045F
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - LET9045F 80V 9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity LDMOS
Package Type SOT3; M250
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW50N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
8 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC120016K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details