STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - LET9045C LET9045C

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1196031-LET9045C Packaging: Tray Package: M243 Current Rating: 9A Frequency: 960MHz Current - Test: 300mA Gain: 17.7dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 59W Family Name: LET9045C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: M243 Voltage Rating DC: 80V Alternative Parts (Cross-Reference): MRF184R1; MRF182; MRF184SR1; Introduction Date: March 02, 2009 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1196031-LET9045C Packaging: Tray Package: M243 Current Rating: 9A Frequency: 960MHz Current - Test: 300mA Gain: 17.7dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 59W Family Name: LET9045C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: M243 Voltage Rating DC: 80V Alternative Parts (Cross-Reference): MRF184R1; MRF182; MRF184SR1; Introduction Date: March 02, 2009 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LET9045C - 1196031-LET9045C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LET9045C
1196031-LET9045C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LET9045C 1196031-LET9045C
Manufacturer: STMicroelectronics Win Source Part Number: 1196031-LET9045C Packaging: Tray Package: M243 Current Rating: 9A Frequency: 960MHz Current - Test: 300mA Gain: 17.7dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 59W Family Name: LET9045C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: M243 Voltage Rating DC: 80V Alternative Parts (Cross-Reference): MRF184R1; MRF182; MRF184SR1; Introduction Date: March 02, 2009 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1196031-LET9045C
Packaging: Tray
Package: M243
Current Rating: 9A
Frequency: 960MHz
Current - Test: 300mA
Gain: 17.7dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 59W
Family Name: LET9045C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: M243
Voltage Rating DC: 80V
Alternative Parts (Cross-Reference): MRF184R1; MRF182; MRF184SR1;
Introduction Date: March 02, 2009
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - LET9045C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
LET9045C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs LET9045C
RF MOSFET LDMOS 28V M243

RF MOSFET LDMOS 28V M243

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors RF Transistors
Product Number 1196031-LET9045C LET9045C
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - LET9045C Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details