RF Mosfet LDMOS 28V 300mA 960MHz 17.5dB 59W PowerSO-10RF (Formed Lead)
Manufacturer: STMicroelectronics
Win Source Part Number: 1324667-LET9045
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 50
Voltage - Rated: 80 V
Frequency: 960MHz
Current - Test: 300 mA
Gain: 17.5dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 59W
Supplier Device Package: PowerSO-10RF (Formed Lead)
Case / Package: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
Current Rating (Amps): 9A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: -497-12426,497-12426
Base Product Number: LET9045
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
RF MOSFET LDMOS 28V POWERSO-10RF
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 497-12426-ND | 1324667-LET9045 | LET9045 |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) | SOT3; PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) |