Manufacturer: STMicroelectronics
Win Source Part Number: 876997-LED7708TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 16 Output DC DC Controller Step-Up (Boost) PWM Dimming 85mA 48-VFQFPN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LED7708
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFQFPN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-13048-2, 497-13048-1, -497-13048-1, -497-13048-2, 497-13048-6
LED Driver IC 16 Output DC DC Controller Step-Up (Boost) PWM Dimming 85mA 48-VFQFPN (7x7)
LED Driver IC 16 Output DC DC Controller Step-Up (Boost) PWM Dimming 85mA 48-VFQFPN (7x7)
LED Driver IC 16 Output DC DC Controller Step-Up (Boost) PWM Dimming 85mA 48-VFQFPN (7x7)
16 channels x 85 mA LED driver with boost controller and 4-wire serial interface Product overview: LED7708TR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 85 mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 85 mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED7708TR can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR DIM 48VFQFPN
IC LED DRVR CTRLR PWM 48VFQFPN
LED DRIVER, BOOST, 1MHZ, VFQFPN-EP-48; Device Topology:Boost (Step Up); Input Voltage Min:3.3V; Input Voltage Max:36V; Output Voltage Max:-; Output Current Max:1.36A; Switching Frequency:1MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 876997-LED7708TR | 497-13048-2-ND | 137-LED7708TR | LED7708TR | LED7708TR | 25AH9742 |
| Product Name | PMIC - PMIC - LED Drivers - LED7708TR | LED Drivers | Boost 85 mA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Boost, 1Mhz, Vfqfpn-Ep-48; Device Topology Stmicroelectronics |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 48-VFQFPN (7x7) | |||||
| Input Voltage | 3.6 to 36 volts | 3.6 to 36 volts | 3.3 to 36 volts | |||
| Output Voltage | 36 volts | 36 volts |