Manufacturer: STMicroelectronics
Win Source Part Number: 1196000-LED7706TR
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-VFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 36V
Frequency: 250kHz ~ 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Family Name: LED7706
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-VFQFPN (4x4)
Voltage Supply MAX: 36V
Output Current per Channel: 30mA
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): LM3433SQX/NOPB; LM3433SQX; LM3432BSQE;
Introduction Date: February 08, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1196000-LED7706TR |
| Product Name | Electronic Surplus - LED7706TR |