STMicroelectronics, Inc. Dc/dc Conv, Buck, 850Khz, Hsop-8; Topology Stmicroelectronics LED2001PHR

Description
DC/DC CONV, BUCK, 850KHZ, HSOP-8; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:4A; Output Voltage Min:-; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 850KHZ, HSOP-8; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:4A; Output Voltage Min:-; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 850Khz, Hsop-8; Topology Stmicroelectronics - 38Y7838 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 850Khz, Hsop-8; Topology Stmicroelectronics
38Y7838
Dc/dc Conv, Buck, 850Khz, Hsop-8; Topology Stmicroelectronics 38Y7838
DC/DC CONV, BUCK, 850KHZ, HSOP-8; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:4A; Output Voltage Min:-; Output RoHS Compliant: Yes

DC/DC CONV, BUCK, 850KHZ, HSOP-8; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:4A; Output Voltage Min:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38Y7838
Product Name Dc/dc Conv, Buck, 850Khz, Hsop-8; Topology Stmicroelectronics
Input Voltage 3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details