STMicroelectronics, Inc. LED Drivers LED2000PUR

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 8-VFQFPN (4x4)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 8-VFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 497-13208-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-13208-6-ND
LED Drivers 497-13208-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 8-VFQFPN (4x4)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 8-VFQFPN (4x4)

Buy Now Datasheet
LED Drivers - 497-13208-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-13208-2-ND
LED Drivers 497-13208-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 8-VFQFPN (4x4)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 8-VFQFPN (4x4)

Buy Now Datasheet
LED Drivers - 497-13208-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-13208-1-ND
LED Drivers 497-13208-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 8-VFQFPN (4x4)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 8-VFQFPN (4x4)

Buy Now Datasheet
Singapore, Singapore
18V 2500uA LED Driver IC
137-LED2000PUR
18V 2500uA LED Driver IC 137-LED2000PUR
8-Pin VFQFPN LED Driver, 3-18V, 2500uA Product overview: LED2000PUR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 2500uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 18V, 2500uA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED2000PUR can be used for catalog matching and distributor lookup.

8-Pin VFQFPN LED Driver, 3-18V, 2500uA Product overview: LED2000PUR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 2500uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 18V, 2500uA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED2000PUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LED2000PUR - 002457-LED2000PUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LED2000PUR
002457-LED2000PUR
PMIC - PMIC - LED Drivers - LED2000PUR 002457-LED2000PUR
Manufacturer: STMicroelectronics Win Source Part Number: 002457-LED2000PUR Packaging: Reel - TR Type: DC DC Regulator Applications: Lighting, Signage Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-VFQFPN (4x4) Maximum Supply Voltage: 18V Operating Input Voltage(Min): 3V Channel Output Current: 3A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 002457-LED2000PUR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting, Signage
Mounting: SMD (SMT)
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-VFQFPN (4x4)
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 3V
Channel Output Current: 3A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Led Driver, Buck, 850Khz, Vfqfpn-8; Device Topology Stmicroelectronics - 86W0476 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck, 850Khz, Vfqfpn-8; Device Topology Stmicroelectronics
86W0476
Led Driver, Buck, 850Khz, Vfqfpn-8; Device Topology Stmicroelectronics 86W0476
LED DRIVER, BUCK, 850KHZ, VFQFPN-8; Device Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:18V; Output Voltage Max:-; Output Current Max:3A; Switching Frequency:850kHz; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes

LED DRIVER, BUCK, 850KHZ, VFQFPN-8; Device Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:18V; Output Voltage Max:-; Output Current Max:3A; Switching Frequency:850kHz; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - LED Drivers - LED2000PUR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LED2000PUR
PMIC - LED Drivers LED2000PUR
IC LED DRVR RGLTR DIM 3A 8VFQFPN

IC LED DRVR RGLTR DIM 3A 8VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LED2000PUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LED2000PUR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED2000PUR
IC LED DRVR RGLTR PWM 3A 8VFQFPN

IC LED DRVR RGLTR PWM 3A 8VFQFPN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 497-13208-6-ND 137-LED2000PUR 002457-LED2000PUR 86W0476 LED2000PUR LED2000PUR
Product Name LED Drivers 18V 2500uA LED Driver IC PMIC - PMIC - LED Drivers - LED2000PUR Led Driver, Buck, 850Khz, Vfqfpn-8; Device Topology Stmicroelectronics PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 18 volts 3 volts 3 to 18 volts 3 to 18 volts
Output Current 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1672-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6.5 to 50 volts
Output Current 1000 milliamps
View Details
5 suppliers
LED Drivers - 1727-NCR321PASXCT-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
7 suppliers
 - LM27965SQ-M - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers