Manufacturer: STMicroelectronics
Win Source Part Number: 002456-LED2000DR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting, Signage
Mounting: SMD (SMT)
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 3V
Channel Output Current: 3A
Alternative Parts (Cross-Reference): FL7730MY_F116; MAX16823ATE; AP1688MTR-G1; LED2000DR;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 8-SOIC
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 8-SOIC
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 8-SOIC
LED Driver 2500uA Supply Current 8-Pin SO N T/R Product overview: LED2000DR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2500uA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED2000DR can be used for catalog matching and distributor lookup.
LED DRIVER, BUCK, SOIC-8; Device Topology:Buck (Step Down); No. of Outputs:1Outputs; Output Current:3A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8Pins; Input Voltage Min:3V; Input Voltage Max:18V; Product Range:-; MSL:- RoHS Compliant: Yes
IC LED DRIVER RGLTR DIM 3A 8SO
IC LED DRIVER RGLTR PWM 3A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 002456-LED2000DR | 497-LED2000DRDKR-ND | 137-LED2000DR | 45AC7201 | LED2000DR | LED2000DR |
| Product Name | PMIC - PMIC - LED Drivers - LED2000DR | LED Drivers | 2500uA LED Driver IC | Led Driver, Buck, Soic-8; Device Topology Stmicroelectronics | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||
| Output Current | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps |