LED Driver IC 12 Output DC DC Controller Analog Dimming 20mA 20-Flip-Chip (1.71x2.16)
LED Driver IC 12 Output DC DC Controller Analog Dimming 20mA 20-Flip-Chip (1.71x2.16)
LED Driver IC 12 Output DC DC Controller Analog Dimming 20mA 20-Flip-Chip (1.71x2.16)
12-CHANNELS LOW QUIESCENT CURREN
IC LED DRV CTRLR ANALOG 20FLPCHP
LED DRIVER, SMD, WLCSP-20; Device Topology:-; Input Voltage Min:2.6V; Input Voltage Max:5V; Output Voltage Max:5V; Output Current Max:240mA; Switching Frequency:-; No. of Outputs:12Outputs; IC Mounting:SMD; Driver Case Style:WLCSP; RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-18906-6-ND | LED1202JR | LED1202JR | 99AC9298 | LED1202JR |
| Product Name | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Smd, Wlcsp-20; Device Topology Stmicroelectronics | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.6 to 5 volts | 2.6 to 5 volts | 2.6 to 5 volts | ||
| Output Voltage | 5 volts | 5 volts |