STMicroelectronics, Inc. 8V 100MA LDO Voltage Regulator IC LE80CZ-AP

Description
IC REG LINEAR 8V 100MA TO92-3 Product overview: LE80CZ-AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LE80CZ-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 8V 100MA TO92-3 Product overview: LE80CZ-AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LE80CZ-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 100MA LDO Voltage Regulator IC
699-LE80CZ-AP
8V 100MA LDO Voltage Regulator IC 699-LE80CZ-AP
IC REG LINEAR 8V 100MA TO92-3 Product overview: LE80CZ-AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LE80CZ-AP can be used for catalog matching and distributor lookup.

IC REG LINEAR 8V 100MA TO92-3 Product overview: LE80CZ-AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LE80CZ-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LE80CZ-AP - 876981-LE80CZ-AP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LE80CZ-AP
876981-LE80CZ-AP
PMIC - PMIC - Voltage Regulators - Linear - LE80CZ-AP 876981-LE80CZ-AP
Manufacturer: STMicroelectronics Win Source Part Number: 876981-LE80CZ-AP Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3 Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: LE80 Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 876981-LE80CZ-AP
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Package: Tape & Box (TB)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: LE80
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LE80CZ-AP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LE80CZ-AP
PMIC - Voltage Regulators - Linear LE80CZ-AP
IC REG LINEAR 8V 100MA TO92-3

IC REG LINEAR 8V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LE80CZ-AP 876981-LE80CZ-AP LE80CZ-AP
Product Name 8V 100MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LE80CZ-AP PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; TO-226-3 TO-92; Other; TO-92-3
Output Voltage 8 volts
IOUT 0.1000 amps 0.1000 amps
VIN 18 volts
Unlock Full Specs
to access all available technical data