IC REG LINEAR 8V 100MA 8SO Product overview: LE80ABD from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LE80ABD can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 002430-LE80ABD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 1.6mA to 3.6mA
PSRR: 72dB to 57dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC REG LINEAR 8V 100MA 8SO
IC REG LINEAR 8V 100MA 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LE80ABD | 002430-LE80ABD | LE80ABD | 761-LE80ABD |
| Product Name | 8V 100MA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LE80ABD | PMIC - Voltage Regulators - Linear | IC REG LINEAR 8V 100MA 8SO |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; SO | Other; 8-SO | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | |
| Output Voltage | 8 volts | 8 volts | 8 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| VIN | 18 volts | 18 volts | 20 volts |