Low Dropout Regulators - LDO 6.0V 100mA Positive Product overview: LE60ABZ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6.0V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.0V, 100mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LE60ABZ can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069285-LE60ABZ
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Quiescent Current: 3.6 mA
Output Current: 100 mA
Accuracy: 1 %
Input Bias Current: 1.7 mA
Output Voltage: 6 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-92
Max Input Voltage: 18 V
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 100 mA
Dropout Voltage: 500 mV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LE60ABZ | 1069285-LE60ABZ |
| Product Name | 6.0V 100mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LE60ABZ |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; TO-92 | TO-92; Other; TO-92 |
| Output Voltage | 6 volts | 6 volts |
| IOUT | 0.1000 amps | 0.1000 amps |
| IQ | 0.0036 amps | 0.0036 amps |