The LDO Voltage Regulator, part number 89K1282, is a fixed output device providing 5V at a maximum output current of 100mA. It features a very low dropout voltage of 200mV, making it suitable for low-power applications, particularly in battery-operated systems. The regulator operates with a quiescent current of 50 µA in OFF mode and 0.5 mA in ON mode without load. It is designed for a supply voltage range of 7V to 18V and requires a 2.2 µF capacitor for stability. The device is housed in a TO-92 package and is RoHS compliant, ensuring it meets environmental standards. The temperature range for operation is from -40°C to 125°C, providing versatility for various applications.
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:7V; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 89K1282 |
| Product Name | Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Output Type Stmicroelectronics |
| Input Voltage | 7 to 18 volts |