STMicroelectronics, Inc. Fixed Ldo Voltage Regulator, 7V To 18V, 200Mv Dropout, 5Vout, 350Maout, Soic-8 Rohs Compliant Stmicroelectronics LE50ABD-TR

Description
Fixed LDO Voltage Regulator, 7V to 18V, 200mV Dropout, 5Vout, 350mAout, SOIC-8 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 7V to 18V, 200mV Dropout, 5Vout, 350mAout, SOIC-8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 7V To 18V, 200Mv Dropout, 5Vout, 350Maout, Soic-8 Rohs Compliant Stmicroelectronics - 45Y5376 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 7V To 18V, 200Mv Dropout, 5Vout, 350Maout, Soic-8 Rohs Compliant Stmicroelectronics
45Y5376
Fixed Ldo Voltage Regulator, 7V To 18V, 200Mv Dropout, 5Vout, 350Maout, Soic-8 Rohs Compliant Stmicroelectronics 45Y5376
Fixed LDO Voltage Regulator, 7V to 18V, 200mV Dropout, 5Vout, 350mAout, SOIC-8 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 7V to 18V, 200mV Dropout, 5Vout, 350mAout, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 100Ma, 5V, Soic-8; Output Type Stmicroelectronics - 26M0167 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 100Ma, 5V, Soic-8; Output Type Stmicroelectronics
26M0167
Ldo Voltage Regulator, 100Ma, 5V, Soic-8; Output Type Stmicroelectronics 26M0167
LDO VOLTAGE REGULATOR, 100mA, 5V, SOIC-8; Output Type:Fixed; Input Voltage Min:7V; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:8Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 100mA, 5V, SOIC-8; Output Type:Fixed; Input Voltage Min:7V; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 45Y5376 26M0167
Product Name Fixed Ldo Voltage Regulator, 7V To 18V, 200Mv Dropout, 5Vout, 350Maout, Soic-8 Rohs Compliant Stmicroelectronics Ldo Voltage Regulator, 100Ma, 5V, Soic-8; Output Type Stmicroelectronics
Input Voltage 7 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details