STMicroelectronics, Inc. Fixed Ldo Voltage Regulator, 5.3V To 18V, 200Mv Dropout, 3.3Vout, 150Maout, Soic-8 Rohs Compliant Stmicroelectronics LE33CD-TR

Description
Fixed LDO Voltage Regulator, 5.3V to 18V, 200mV Dropout, 3.3Vout, 150mAout, SOIC-8 RoHS Compliant: Yes
Description
Fixed LDO Voltage Regulator, 5.3V to 18V, 200mV Dropout, 3.3Vout, 150mAout, SOIC-8 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fixed LDO Voltage Regulator from STMicroelectronics operates within a supply voltage range of 5.3V to 18V and features a low dropout voltage of 200mV. It provides a stable output voltage of 3.3V with a maximum output current of 150mA. The device is designed for low-power applications, exhibiting a typical quiescent current of 50 µA in OFF mode and 0.5 mA in ON mode with no load. It is available in a SOIC-8 package and is RoHS compliant. The regulator includes an internal current and thermal limit for enhanced reliability and requires a small 2.2 µF capacitor for stability. This product is suitable for applications where low noise and low power consumption are critical.

Datasheet Summary
Powered by GS/AI

The Fixed LDO Voltage Regulator from STMicroelectronics operates within a supply voltage range of 5.3V to 18V and features a low dropout voltage of 200mV. It provides a stable output voltage of 3.3V with a maximum output current of 150mA. The device is designed for low-power applications, exhibiting a typical quiescent current of 50 µA in OFF mode and 0.5 mA in ON mode with no load. It is available in a SOIC-8 package and is RoHS compliant. The regulator includes an internal current and thermal limit for enhanced reliability and requires a small 2.2 µF capacitor for stability. This product is suitable for applications where low noise and low power consumption are critical.

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 5.3V To 18V, 200Mv Dropout, 3.3Vout, 150Maout, Soic-8 Rohs Compliant Stmicroelectronics - 33R0186 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 5.3V To 18V, 200Mv Dropout, 3.3Vout, 150Maout, Soic-8 Rohs Compliant Stmicroelectronics
33R0186
Fixed Ldo Voltage Regulator, 5.3V To 18V, 200Mv Dropout, 3.3Vout, 150Maout, Soic-8 Rohs Compliant Stmicroelectronics 33R0186
Fixed LDO Voltage Regulator, 5.3V to 18V, 200mV Dropout, 3.3Vout, 150mAout, SOIC-8 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 5.3V to 18V, 200mV Dropout, 3.3Vout, 150mAout, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Ldo Voltage Regulator, 5.3V To 18V, 200Mv Dropout, 3.3Vout, 150Maout, Soic-8 Rohs Compliant Stmicroelectronics - 45Y5374 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 5.3V To 18V, 200Mv Dropout, 3.3Vout, 150Maout, Soic-8 Rohs Compliant Stmicroelectronics
45Y5374
Fixed Ldo Voltage Regulator, 5.3V To 18V, 200Mv Dropout, 3.3Vout, 150Maout, Soic-8 Rohs Compliant Stmicroelectronics 45Y5374
Fixed LDO Voltage Regulator, 5.3V to 18V, 200mV Dropout, 3.3Vout, 150mAout, SOIC-8 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 5.3V to 18V, 200mV Dropout, 3.3Vout, 150mAout, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33R0186
Product Name Fixed Ldo Voltage Regulator, 5.3V To 18V, 200Mv Dropout, 3.3Vout, 150Maout, Soic-8 Rohs Compliant Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details