The LDS3985M25R is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of up to 300 mA with an input voltage range of 2.5 V to 6 V. It features a very low dropout voltage of 150 mV at 300 mA load and 0.4 mV at 1 mA load, making it suitable for low power applications and battery-powered systems. The device has a low quiescent current of 85 µA at no load and 200 µA at full load, with a maximum of 1.5 µA in OFF mode, which contributes to overall energy efficiency. The LDS3985M25R is stable with low ESR ceramic capacitors and offers a fast turn-on time of approximately 240 µs. It also includes logic-controlled electronic shutdown, internal current and thermal limit protection, and low output voltage noise of 30 µ VRMS over a frequency range of 10 Hz to 100 kHz. The device operates within a temperature range of -40 °C to 125 °C, with an automotive-grade version available that operates from -40 °C to 85 °C. This regulator is particularly well-suited for applications in mobile phones and portable information appliances.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LDS3985M25R |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |