STMicroelectronics 2.5V 3.3V Voltage Regulator IC LDR2533BPT-R

Description
IC REG LINEAR 2.5V/3.3V PPAK Product overview: LDR2533BPT-R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDR2533BPT-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V/3.3V PPAK Product overview: LDR2533BPT-R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDR2533BPT-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 3.3V Voltage Regulator IC
776-LDR2533BPT-R
2.5V 3.3V Voltage Regulator IC 776-LDR2533BPT-R
IC REG LINEAR 2.5V/3.3V PPAK Product overview: LDR2533BPT-R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDR2533BPT-R can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V/3.3V PPAK Product overview: LDR2533BPT-R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDR2533BPT-R can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LDR2533BPT-R - 070865-LDR2533BPT-R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LDR2533BPT-R
070865-LDR2533BPT-R
PMIC - PMIC - Voltage Regulators - Linear - LDR2533BPT-R 070865-LDR2533BPT-R
Manufacturer: STMicroelectronics Win Source Part Number: 070865-LDR2533BPT-R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA, 0.4V @ 1A Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 500mA, 1A Output Voltage: 2.5V, 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: PPAK Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V Dropout Voltage-Max: 0.8V @ 1A Operating Supply Current: 50μA to 1.6mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 070865-LDR2533BPT-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA, 0.4V @ 1A
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 500mA, 1A
Output Voltage: 2.5V, 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V
Dropout Voltage-Max: 0.8V @ 1A
Operating Supply Current: 50μA to 1.6mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now
PMIC - Voltage Regulators - Linear - LDR2533BPT-R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDR2533BPT-R
PMIC - Voltage Regulators - Linear LDR2533BPT-R
IC REG LINEAR 2.5V/3.3V PPAK

IC REG LINEAR 2.5V/3.3V PPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LDR2533BPT-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LDR2533BPT-R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDR2533BPT-R
IC REG LINEAR 2.5V/3.3V PPAK

IC REG LINEAR 2.5V/3.3V PPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LDR2533BPT-R 070865-LDR2533BPT-R LDR2533BPT-R LDR2533BPT-R
Product Name 2.5V 3.3V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LDR2533BPT-R PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-252-5 PPAK; Other; PPAK PPAK
Output Voltage 5 volts 2.5 to 3.3 volts 2.5 volts
IOUT 1 amps 0.5000 to 1 amps 0.5000 to 1 amps 0.5000 to 1 amps
VIN 15 volts 15 volts
Unlock Full Specs
to access all available technical data