STMicroelectronics PMIC - PMIC - Voltage Regulators - Linear - LDR1833PTR LDR1833PTR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016767-LDR1833PTR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Number of Pins: 5 Number of Outputs: 2 Output Current: 1 A Input Bias Current: 30 mA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-252-5 Max Input Voltage: 15 V Alternative Parts (Cross-Reference): LDR1833PTRLDR1833PT- R; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: -300 mV Dropout Voltage: 400 mV
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016767-LDR1833PTR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Number of Pins: 5 Number of Outputs: 2 Output Current: 1 A Input Bias Current: 30 mA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-252-5 Max Input Voltage: 15 V Alternative Parts (Cross-Reference): LDR1833PTRLDR1833PT- R; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: -300 mV Dropout Voltage: 400 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LDR1833PTR - 1016767-LDR1833PTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LDR1833PTR
1016767-LDR1833PTR
PMIC - PMIC - Voltage Regulators - Linear - LDR1833PTR 1016767-LDR1833PTR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016767-LDR1833PTR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Number of Pins: 5 Number of Outputs: 2 Output Current: 1 A Input Bias Current: 30 mA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-252-5 Max Input Voltage: 15 V Alternative Parts (Cross-Reference): LDR1833PTRLDR1833PT- R; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: -300 mV Dropout Voltage: 400 mV

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016767-LDR1833PTR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Number of Pins: 5
Number of Outputs: 2
Output Current: 1 A
Input Bias Current: 30 mA
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-252-5
Max Input Voltage: 15 V
Alternative Parts (Cross-Reference): LDR1833PTRLDR1833PT-R;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: -300 mV
Dropout Voltage: 400 mV

Buy Now
Singapore, Singapore
1.8V 3.3V LDO Voltage Regulator IC
699-LDR1833PTR
1.8V 3.3V LDO Voltage Regulator IC 699-LDR1833PTR
IC Reg Ldo 1.8V/3.3V Ppak Product overview: LDR1833PTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LDR1833PTR can be used for catalog matching and distributor lookup.

IC Reg Ldo 1.8V/3.3V Ppak Product overview: LDR1833PTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LDR1833PTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1016767-LDR1833PTR 699-LDR1833PTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - LDR1833PTR 1.8V 3.3V LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; TO-252-5 Other; TO-252-5
Special Features Multiple Outputs
Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444540 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-3 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Motor Drivers, Controllers - A4985SETTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 32-VFQFN Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details