STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDLN050PU33RY

Description
Win Source Part Number: 1341571-LDLN050PU33R Y Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 120 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 3.3V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) PSRR: 65dB ~ 38dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. Current - Quiescent (Iq): 65 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: LDLN050 Voltage Dropout (Max): 0.5V @ 500mA
Request a Quote Datasheet
Description
Win Source Part Number: 1341571-LDLN050PU33R Y Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 120 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 3.3V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) PSRR: 65dB ~ 38dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. Current - Quiescent (Iq): 65 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: LDLN050 Voltage Dropout (Max): 0.5V @ 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1341571-LDLN050PU33RY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1341571-LDLN050PU33RY
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1341571-LDLN050PU33RY
Win Source Part Number: 1341571-LDLN050PU33R Y Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 120 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 3.3V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) PSRR: 65dB ~ 38dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. Current - Quiescent (Iq): 65 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: LDLN050 Voltage Dropout (Max): 0.5V @ 500mA

Win Source Part Number: 1341571-LDLN050PU33RY
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 120 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 3.3V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 65dB ~ 38dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
Current - Quiescent (Iq): 65 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: LDLN050
Voltage Dropout (Max): 0.5V @ 500mA

Buy Now Datasheet
Singapore, Singapore
High-Performance 500 mA Voltage Regulator IC
776-LDLN050PU33RY
High-Performance 500 mA Voltage Regulator IC 776-LDLN050PU33RY
500 mA, high performance low dropout linear regulator Product overview: LDLN050PU33RY from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 500 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDLN050PU33RY can be used for catalog matching and distributor lookup.

500 mA, high performance low dropout linear regulator Product overview: LDLN050PU33RY from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 500 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDLN050PU33RY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LDLN050PU33RY - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDLN050PU33RY
PMIC - Voltage Regulators - Linear LDLN050PU33RY
IC REG LINEAR 3.3V 500MA 8DFN

IC REG LINEAR 3.3V 500MA 8DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDLN050PU33RY
LDO Voltage Regulators LDLN050PU33RY
LDO Voltage Regulators VFDFPN 8L 3X3 0.85 PITCH 0.65

LDO Voltage Regulators VFDFPN 8L 3X3 0.85 PITCH 0.65

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LDLN050PU33RY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LDLN050PU33RY
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDLN050PU33RY
IC REG LINEAR 3.3V 500MA 8DFN

IC REG LINEAR 3.3V 500MA 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1341571-LDLN050PU33RY 776-LDLN050PU33RY LDLN050PU33RY LDLN050PU33RY LDLN050PU33RY
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear High-Performance 500 mA Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; Tape & Reel
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data