STMicroelectronics, Inc. Ldo, Fixed, 2.5V, 0.25A, Dfn-4; Output Type Stmicroelectronics LDLN025PU25R

Description
LDO, FIXED, 2.5V, 0.25A, DFN-4; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.5V, 0.25A, DFN-4; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 0.25A, Dfn-4; Output Type Stmicroelectronics - 14AC6962 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.25A, Dfn-4; Output Type Stmicroelectronics
14AC6962
Ldo, Fixed, 2.5V, 0.25A, Dfn-4; Output Type Stmicroelectronics 14AC6962
LDO, FIXED, 2.5V, 0.25A, DFN-4; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.25A, DFN-4; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDLN025PU25R
LDO Voltage Regulators LDLN025PU25R
LDO Voltage Regulators 250 mA ultra-low noise LDO

LDO Voltage Regulators 250 mA ultra-low noise LDO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 14AC6962 LDLN025PU25R
Product Name Ldo, Fixed, 2.5V, 0.25A, Dfn-4; Output Type Stmicroelectronics LDO Voltage Regulators
Input Voltage 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QK - Micross Components, Inc.
Micross Components, Inc.
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details