STMicroelectronics, Inc. Ldo, Fixed, 4.5V, 0.25A, Sot-23-5; Output Type Stmicroelectronics LDLN025M45R

Description
LDO, FIXED, 4.5V, 0.25A, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 4.5V, 0.25A, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 4.5V, 0.25A, Sot-23-5; Output Type Stmicroelectronics - 52AC4641 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 4.5V, 0.25A, Sot-23-5; Output Type Stmicroelectronics
52AC4641
Ldo, Fixed, 4.5V, 0.25A, Sot-23-5; Output Type Stmicroelectronics 52AC4641
LDO, FIXED, 4.5V, 0.25A, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 4.5V, 0.25A, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 52AC4641
Product Name Ldo, Fixed, 4.5V, 0.25A, Sot-23-5; Output Type Stmicroelectronics
Input Voltage 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details