STMicroelectronics, Inc. Ldo, Fixed, 2.8V, 0.15A, Dfn-6; Output Type Stmicroelectronics LDLN015PU28R

Description
LDO, FIXED, 2.8V, 0.15A, DFN-6; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:86mV; IC Case / Package:DFN; MSL:-RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.8V, 0.15A, DFN-6; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:86mV; IC Case / Package:DFN; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.8V, 0.15A, Dfn-6; Output Type Stmicroelectronics - 49AC1436 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.8V, 0.15A, Dfn-6; Output Type Stmicroelectronics
49AC1436
Ldo, Fixed, 2.8V, 0.15A, Dfn-6; Output Type Stmicroelectronics 49AC1436
LDO, FIXED, 2.8V, 0.15A, DFN-6; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:86mV; IC Case / Package:DFN; MSL:-RoHS Compliant: Yes

LDO, FIXED, 2.8V, 0.15A, DFN-6; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:86mV; IC Case / Package:DFN; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 2.8V, 0.15A, Dfn-6; Output Type Stmicroelectronics - 55X2917 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.8V, 0.15A, Dfn-6; Output Type Stmicroelectronics
55X2917
Ldo, Fixed, 2.8V, 0.15A, Dfn-6; Output Type Stmicroelectronics 55X2917
LDO, FIXED, 2.8V, 0.15A, DFN-6; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:86mV; IC Case / Package:DFN; MSL:-RoHS Compliant: Yes

LDO, FIXED, 2.8V, 0.15A, DFN-6; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:86mV; IC Case / Package:DFN; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 49AC1436
Product Name Ldo, Fixed, 2.8V, 0.15A, Dfn-6; Output Type Stmicroelectronics
Input Voltage 2.1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details