STMicroelectronics, Inc. Ldo, Adj, 1.2A, -40 To 125Deg C; Output Type Stmicroelectronics LDL212PUR

Description
LDO, ADJ, 1.2A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.18V; Adjustable Output Voltage Max:17.4V; Output Current:1.2A; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.2A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.18V; Adjustable Output Voltage Max:17.4V; Output Current:1.2A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.2A, -40 To 125Deg C; Output Type Stmicroelectronics - 07AH6608 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.2A, -40 To 125Deg C; Output Type Stmicroelectronics
07AH6608
Ldo, Adj, 1.2A, -40 To 125Deg C; Output Type Stmicroelectronics 07AH6608
LDO, ADJ, 1.2A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.18V; Adjustable Output Voltage Max:17.4V; Output Current:1.2A; RoHS Compliant: Yes

LDO, ADJ, 1.2A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.18V; Adjustable Output Voltage Max:17.4V; Output Current:1.2A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07AH6608
Product Name Ldo, Adj, 1.2A, -40 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 2.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details