LDO, FIXED, 5V, 1.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.2A; Dropout RoHS Compliant: Yes
LDO Voltage Regulators 1.2A Low Drop Linear Regulator IC
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 07AH6609 | LDL212PU50R |
| Product Name | Ldo, Fixed, 5V, 1.2A, -40 To 125Deg C; Output Type Stmicroelectronics | LDO Voltage Regulators |
| Input Voltage | 2.5 to 18 volts |