STMicroelectronics, Inc. Ldo, Fixed, 5V, 1.2A, -40 To 125Deg C; Output Type Stmicroelectronics LDL1117S50R

Description
LDO, FIXED, 5V, 1.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.2A; Dropout Voltage Typ @ Current:350mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 1.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.2A; Dropout Voltage Typ @ Current:350mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 1.2A, -40 To 125Deg C; Output Type Stmicroelectronics - 14AC6966 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 1.2A, -40 To 125Deg C; Output Type Stmicroelectronics
14AC6966
Ldo, Fixed, 5V, 1.2A, -40 To 125Deg C; Output Type Stmicroelectronics 14AC6966
LDO, FIXED, 5V, 1.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.2A; Dropout Voltage Typ @ Current:350mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 5V, 1.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.2A; Dropout Voltage Typ @ Current:350mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 14AC6966
Product Name Ldo, Fixed, 5V, 1.2A, -40 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 2.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details