STMicroelectronics, Inc. Ldo, Fixed, 3.3V, 1.2A, Sot-223-3; Output Type Stmicroelectronics LDL1117S33R

Description
LDO, FIXED, 3.3V, 1.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.2A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 1.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.2A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 1.2A, Sot-223-3; Output Type Stmicroelectronics - 14AC6965 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1.2A, Sot-223-3; Output Type Stmicroelectronics
14AC6965
Ldo, Fixed, 3.3V, 1.2A, Sot-223-3; Output Type Stmicroelectronics 14AC6965
LDO, FIXED, 3.3V, 1.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.2A; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.2A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 14AC6965
Product Name Ldo, Fixed, 3.3V, 1.2A, Sot-223-3; Output Type Stmicroelectronics
Input Voltage 2.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details