STMicroelectronics, Inc. Ldo, Fixed, 3.3V, 0.085A, Dfn-8; Output Type Stmicroelectronics LDK715PU33R

Description
LDO, FIXED, 3.3V, 0.085A, DFN-8; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:85mA; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.085A, DFN-8; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:85mA; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.085A, Dfn-8; Output Type Stmicroelectronics - 01AC1995 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.085A, Dfn-8; Output Type Stmicroelectronics
01AC1995
Ldo, Fixed, 3.3V, 0.085A, Dfn-8; Output Type Stmicroelectronics 01AC1995
LDO, FIXED, 3.3V, 0.085A, DFN-8; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:85mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.085A, DFN-8; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:85mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDK715PU33R
LDO Voltage Regulators LDK715PU33R
LDO Voltage Regulators High input voltage 85 mA LDO linear regulator

LDO Voltage Regulators High input voltage 85 mA LDO linear regulator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 01AC1995 LDK715PU33R
Product Name Ldo, Fixed, 3.3V, 0.085A, Dfn-8; Output Type Stmicroelectronics LDO Voltage Regulators
Input Voltage 4.3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details