Manufacturer: STMicroelectronics
Win Source Part Number: 1195928-LDK715PU33R
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Current: 85mA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-DFN (3x3)
Alternative Parts (Cross-Reference): TPS715A33DRBTG4; ST715PU33R; LDK715PU33R; MAX6473TA32AD2-T;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1195928-LDK715PU33R |
| Product Name | Electronic Surplus - LDK715PU33R |