STMicroelectronics, Inc. LDO Voltage Regulators LDK715M50R

Description
LDO Voltage Regulators High input voltage 85 mA LDO linear regulator
Datasheet
Description
LDO Voltage Regulators High input voltage 85 mA LDO linear regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDK715M50R
LDO Voltage Regulators LDK715M50R
LDO Voltage Regulators High input voltage 85 mA LDO linear regulator

LDO Voltage Regulators High input voltage 85 mA LDO linear regulator

Buy Now Datasheet
Ldo, Fixed, 5V, 0.085A, -40 To 125Deg C; Output Type Stmicroelectronics - 25AH9720 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.085A, -40 To 125Deg C; Output Type Stmicroelectronics
25AH9720
Ldo, Fixed, 5V, 0.085A, -40 To 125Deg C; Output Type Stmicroelectronics 25AH9720
LDO, FIXED, 5V, 0.085A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:85mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 0.085A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:85mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number LDK715M50R 25AH9720
Product Name LDO Voltage Regulators Ldo, Fixed, 5V, 0.085A, -40 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 4.3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details