STMicroelectronics, Inc. Ldo, Fixed, 3.3V, 0.085A, Sot-23-5; Output Type Stmicroelectronics LDK715M33R

Description
LDO, FIXED, 3.3V, 0.085A, SOT-23-5; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:85mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.085A, SOT-23-5; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:85mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.085A, Sot-23-5; Output Type Stmicroelectronics - 01AC1994 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.085A, Sot-23-5; Output Type Stmicroelectronics
01AC1994
Ldo, Fixed, 3.3V, 0.085A, Sot-23-5; Output Type Stmicroelectronics 01AC1994
LDO, FIXED, 3.3V, 0.085A, SOT-23-5; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:85mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.085A, SOT-23-5; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:85mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AC1994
Product Name Ldo, Fixed, 3.3V, 0.085A, Sot-23-5; Output Type Stmicroelectronics
Input Voltage 4.3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details