STMicroelectronics, Inc. Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics LDK320M50R

Description
LDO, FIXED, 5V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics - 07AH6607 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics
07AH6607
Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics 07AH6607
LDO, FIXED, 5V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDK320M50R
LDO Voltage Regulators LDK320M50R
LDO Voltage Regulators 200 mA low quiescent current and high PSRR voltage regulator

LDO Voltage Regulators 200 mA low quiescent current and high PSRR voltage regulator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 07AH6607 LDK320M50R
Product Name Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics LDO Voltage Regulators
Input Voltage 2.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details