STMicroelectronics, Inc. LDO Voltage Regulators LDK320M33R

Description
LDO Voltage Regulators 200 mA low quiescent current and high PSRR voltage regulator
Datasheet
Description
LDO Voltage Regulators 200 mA low quiescent current and high PSRR voltage regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDK320M33R
LDO Voltage Regulators LDK320M33R
LDO Voltage Regulators 200 mA low quiescent current and high PSRR voltage regulator

LDO Voltage Regulators 200 mA low quiescent current and high PSRR voltage regulator

Buy Now Datasheet
Low Dropout (Ldo) Linear Regulators Rohs Compliant Stmicroelectronics - 96AC0422 - Newark, An Avnet Company
Chicago, IL, United States
Low Dropout (Ldo) Linear Regulators Rohs Compliant Stmicroelectronics
96AC0422
Low Dropout (Ldo) Linear Regulators Rohs Compliant Stmicroelectronics 96AC0422
LOW DROPOUT (LDO) LINEAR REGULATORS ROHS COMPLIANT: YES

LOW DROPOUT (LDO) LINEAR REGULATORS ROHS COMPLIANT: YES

Supplier's Site
Ldo, Fixed, 3.3V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics - 07AH6606 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics
07AH6606
Ldo, Fixed, 3.3V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics 07AH6606
LDO, FIXED, 3.3V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number LDK320M33R 96AC0422 07AH6606
Product Name LDO Voltage Regulators Low Dropout (Ldo) Linear Regulators Rohs Compliant Stmicroelectronics Ldo, Fixed, 3.3V, 0.2A, -40 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 2.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details